☰
EV3426-L-00A
EV3426-L-00A
Active
Description:  EVALUATION BOARD FOR MP3426
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 6240
EV3426-L-00A vs EV3428A-L-00A
Series
Automotive, AEC-Q101
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
12V
Current - Output
2A
2A
Voltage - Input
6V ~ 9V
3V ~ 10V
Regulator Topology
Boost
Boost
Frequency - Switching
2MHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP3426
MP3428A
Power - Output
-
25 W