Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Monolithic Power Systems EV3428A-L-00A
EV3428A-L-00A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
20V, 19A, 600KHZ, WIDE-INPUT, SY
Manufacturer:
Monolithic Power Systems
Datasheet:
EV3428A-L-00A Datasheet
History Price: $25.25
In Stock: 49080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EV3428A-L-00A vs EV3414-J-00A
Part No
EV3428A-L-00A
EV3414-J-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
3.3V
Current - Output
2A
1.8A
Voltage - Input
3V ~ 10V
0.8V ~ 4V
Regulator Topology
Boost
Boost
Frequency - Switching
600kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP3428A
MP3414
Power - Output
25 W
-