☰
EV3428A-L-00A
EV3428A-L-00A
Active
Description:  20V, 19A, 600KHZ, WIDE-INPUT, SY
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 49080
EV3428A-L-00A vs EV3414A-J-00A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
5V
Current - Output
2A
1A
Voltage - Input
3V ~ 10V
2.5V ~ 4.7V
Regulator Topology
Boost
Boost
Frequency - Switching
600kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP3428A
MP3414A
Power - Output
25 W
-