☰
EV3429-L-00A
EV3429-L-00A
Active
Description:  EVALUATION BOARD FOR MP3429
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 42480
EV3429-L-00A vs EV3426-L-00A
Series
-
Automotive, AEC-Q101
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
9V
12V
Current - Output
3.5A
2A
Voltage - Input
2.7V ~ 8.4V
6V ~ 9V
Regulator Topology
Boost
Boost
Frequency - Switching
600kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP3429
MP3426
Power - Output
-
-