Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Monolithic Power Systems EV3908DK-01A
EV3908DK-01A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION BOARD FOR MP3908
Manufacturer:
Monolithic Power Systems
Datasheet:
EV3908DK-01A Datasheet
History Price: $25.25
In Stock: 3820
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EV3908DK-01A vs EV3425DL-00A
Part No
EV3908DK-01A
EV3425DL-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
Automotive, AEC-Q101
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
5V
48V
Current - Output
5A
350mA
Voltage - Input
36V ~ 72V
10V ~ 22V
Regulator Topology
Flyback
Boost
Frequency - Switching
250kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP3908
MP3425
Power - Output
-
-