EV4420H-J-01A
EV4420H-J-01A
Active
Description:  EVALUATION BOARD FOR MPQ4420H
Manufacturer:  Monolithic Power Systems
History Price: $50.5
In Stock: 11600
EV4420H-J-01A vs EV4561DQ-00A
Series
Automotive, AEC-Q101
Automotive, AEC-Q101
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
3.3V
Current - Output
2A
1.5A
Voltage - Input
4V ~ 36V
5V ~ 55V
Regulator Topology
Buck
Buck
Frequency - Switching
410kHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP4420H, MPQ4420H
MP4561
Power - Output
-
-