Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Monolithic Power Systems EV4432-L-00A
EV4432-L-00A
Not For New Designs
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
NRFND: FOR NEW DESIGNS, RECOMMEN
Manufacturer:
Monolithic Power Systems
Datasheet:
EV4432-L-00A Datasheet
History Price: $36.16
In Stock: 41120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EV4432-L-00A vs EV4458DQT-00A
Part No
EV4432-L-00A
EV4458DQT-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
Automotive, AEC-Q101
Automotive, AEC-Q101
Packaging
Box
Box
Status
Not For New Designs
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
3.3V
Current - Output
2.2A
1A
Voltage - Input
3.3V ~ 36V
36V
Regulator Topology
Buck
Buck
Frequency - Switching
-
4MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP4432, MPQ4432
MP4458
Power - Output
-
-