☰
EV4458DQT-00A
EV4458DQT-00A
Active
Description:  EVALUATION BOARD FOR MP4458
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 27360
EV4458DQT-00A vs EV4420-J-00A
Series
Automotive, AEC-Q101
Automotive, AEC-Q101
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
3.3V
Current - Output
1A
2A
Voltage - Input
36V
4V ~ 30V
Regulator Topology
Buck
Buck
Frequency - Switching
4MHz
410kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP4458
MP4420, MPQ4420
Power - Output
-
-