Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Monolithic Power Systems EV4459DQT-00A
EV4459DQT-00A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION BOARD FOR MP4459
Manufacturer:
Monolithic Power Systems
Datasheet:
EV4459DQT-00A Datasheet
History Price: $25.25
In Stock: 20480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EV4459DQT-00A vs EV4423A-Q-00A
Part No
EV4459DQT-00A
EV4423A-Q-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
Automotive, AEC-Q101
Automotive, AEC-Q101
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
3.3V
Current - Output
1.5A
3A
Voltage - Input
36V
36V
Regulator Topology
Buck
Buck
Frequency - Switching
4MHz
410kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP4459
MP4423A, MPQ4423A, MPQ4423A-AEC1
Power - Output
-
-