EV4460DQ-01B
EV4460DQ-01B
Active
Description:  EVALUATION BOARD FOR MP4460
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 42000
EV4460DQ-01B vs EV4423-Q-00A
Series
Automotive, AEC-Q101
Automotive, AEC-Q101
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
3.3V
Current - Output
2.5A
3A
Voltage - Input
7.5V ~ 36V
4V ~ 30V
Regulator Topology
Buck
Buck
Frequency - Switching
4MHz
410kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP4460
MP4423, MPQ4423
Power - Output
-
-