☰
EV4473-L-00A
EV4473-L-00A
Active
Description:  EVALUATION BOARD FOR MPQ4473
Manufacturer:  Monolithic Power Systems
History Price: $50.5
In Stock: 36080
EV4473-L-00A vs EV4581-N-00A
Series
Automotive, AEC-Q101
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
5V
Current - Output
3.5A
800mA
Voltage - Input
4.5V ~ 36V
10V ~ 100V
Regulator Topology
Buck
Buck
Frequency - Switching
500kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MPQ4470
MP4581
Power - Output
-
-