Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Microchip Technology EV44M28A
EV44M28A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
4SWBB DEVELOPMENT BOARD
Manufacturer:
Microchip Technology
Datasheet:
EV44M28A Datasheet
History Price: $164.22
In Stock: 29200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EV44M28A vs EV4569-N-00A
Part No
EV44M28A
EV4569-N-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Microchip Technology
Monolithic Power Systems
Series
-
Automotive, AEC-Q101
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
3.3V
Current - Output
-
300mA
Voltage - Input
8V ~ 18V
4.5V ~ 75V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
dsPIC33
MP4569, MPQ4569
Power - Output
20 W
-