☰
EV4541-N-00A
EV4541-N-00A
Active
Description:  EVAL BOARD FOR MP4541
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 22320
EV4541-N-00A vs EV4473-L-00A
Series
-
Automotive, AEC-Q101
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
3.3V
Current - Output
800mA
3.5A
Voltage - Input
8V ~ 80V
4.5V ~ 36V
Regulator Topology
Buck
Buck
Frequency - Switching
-
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP4541
MPQ4470
Power - Output
3.2 W
-