☰
EV4569-N-00A
EV4569-N-00A
Active
Description:  EVALUATION BOARD FOR MPQ4569
Manufacturer:  Monolithic Power Systems
History Price: $50.5
In Stock: 44800
EV4569-N-00A vs EV4423A-Q-00A
Series
Automotive, AEC-Q101
Automotive, AEC-Q101
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
3.3V
Current - Output
300mA
3A
Voltage - Input
4.5V ~ 75V
36V
Regulator Topology
Buck
Buck
Frequency - Switching
-
410kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP4569, MPQ4569
MP4423A, MPQ4423A, MPQ4423A-AEC1
Power - Output
-
-