Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Monolithic Power Systems EV4570-F-01A
EV4570-F-01A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION BOARD FOR MPQ4570
Manufacturer:
Monolithic Power Systems
Datasheet:
EV4570-F-01A Datasheet
History Price: $50.5
In Stock: 22400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EV4570-F-01A vs EV4575-F-00A
Part No
EV4570-F-01A
EV4575-F-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
Automotive, AEC-Q101
Automotive, AEC-Q101
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
3.3V
Current - Output
3A
5A
Voltage - Input
4.5V ~ 55V
4.5V ~ 55V
Regulator Topology
Buck
Buck
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP4570, MPQ4570
MP4575
Power - Output
-
-