Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Microchip Technology EV66F86A
EV66F86A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR MIC2132
Manufacturer:
Microchip Technology
Datasheet:
EV66F86A Datasheet
History Price: $520.81
In Stock: 320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EV66F86A vs EV6005-K-00A
Part No
EV66F86A
EV6005-K-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Microchip Technology
Monolithic Power Systems
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
5V
12V
Current - Output
40A
2.5A
Voltage - Input
9.6V ~ 14.4V
36V ~ 57V
Regulator Topology
Buck
Flyback, Forward Converter
Frequency - Switching
-
250kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MIC2132
MP6005
Power - Output
-
-