Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Monolithic Power Systems EV8770C-Q-00A
EV8770C-Q-00A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
HIGH-EFFICIENCY, 700KHZ, 8A, 17V
Manufacturer:
Monolithic Power Systems
Datasheet:
EV8770C-Q-00A Datasheet
History Price: $25.25
In Stock: 33360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EV8770C-Q-00A vs EV8765-Q-00A
Part No
EV8770C-Q-00A
EV8765-Q-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1V
1.05V
Current - Output
8A
6A
Voltage - Input
3V ~ 17V
5V ~ 24V
Regulator Topology
Buck
Buck
Frequency - Switching
700kHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP8770C
MP8765
Power - Output
-
-