☰
EV8795-LE-00A
EV8795-LE-00A
Active
Description:  HIGH EFFICIENCY, 15A,16V, SYNCHR
Manufacturer:  Monolithic Power Systems
History Price: Active
In Stock: 35200
EV8795-LE-00A vs EV8128-Q-00A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.6V ~ 5.5V
10.33V ~ 20V
Current - Output
15A
1A
Voltage - Input
2.7V ~ 16V
8V ~ 14V
Regulator Topology
Buck
Boost
Frequency - Switching
-
440kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP8795
MP8128
Power - Output
-
-