☰
EV8795-LE-00A
EV8795-LE-00A
Active
Description:  HIGH EFFICIENCY, 15A,16V, SYNCHR
Manufacturer:  Monolithic Power Systems
History Price: Active
In Stock: 35200
EV8795-LE-00A vs EV8770C-Q-00A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.6V ~ 5.5V
1V
Current - Output
15A
8A
Voltage - Input
2.7V ~ 16V
3V ~ 17V
Regulator Topology
Buck
Buck
Frequency - Switching
-
700kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP8795
MP8770C
Power - Output
-
-