☰
EV8795H-LE-00A
EV8795H-LE-00A
Active
Description:  HIGH-EFFICIENCY, 16V, 20A, SYNCH
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 41740
EV8795H-LE-00A vs EV8715DN-00A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1V
1.2V
Current - Output
20A
4A
Voltage - Input
8V ~ 16V
4.5V ~ 21V
Regulator Topology
Buck
Buck
Frequency - Switching
-
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP8795H
MP8715
Power - Output
-
-