☰
EV8860-Q-00A
EV8860-Q-00A
Active
Description:  2.8 - 22V VIN, 1A IOUT, 4-SWITCH
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 14560
EV8860-Q-00A vs EV8756-D-00A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
1V
Current - Output
1A
6A
Voltage - Input
2.8V ~ 22V
12V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
500kHz
700kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP8860
MP8756
Power - Output
-
-