Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Monolithic Power Systems EV8860-Q-00A
EV8860-Q-00A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
2.8 - 22V VIN, 1A IOUT, 4-SWITCH
Manufacturer:
Monolithic Power Systems
Datasheet:
EV8860-Q-00A Datasheet
History Price: $25.25
In Stock: 27180
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EV8860-Q-00A vs EV8795-LE-00A
Part No
EV8860-Q-00A
EV8795-LE-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
0.6V ~ 5.5V
Current - Output
1A
15A
Voltage - Input
2.8V ~ 22V
2.7V ~ 16V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
500kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP8860
MP8795
Power - Output
-
-