☰
EV9361DJ-00A
EV9361DJ-00A
Active
Description:  EVALUATION BOARD FOR MP9361
Manufacturer:  Monolithic Power Systems
History Price: $45.45
In Stock: 2640
EV9361DJ-00A vs EV9486-N-00A
Series
-
Automotive, AEC-Q101
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
5V
Current - Output
110mA
1A
Voltage - Input
2.8V ~ 5V
8V ~ 95V
Regulator Topology
-
Buck
Frequency - Switching
1MHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP9361
MP9486
Power - Output
-
-