☰
EV9442-J-00A
EV9442-J-00A
Active
Description:  EVALUATION BOARD FOR MP9442
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 38880
EV9442-J-00A vs EV9218-GT-00A
Series
Automotive, AEC-Q101
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC Converter
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
5V
Current - Output
2A
110mA
Voltage - Input
12V
2.8V ~ 5V
Regulator Topology
Buck
-
Frequency - Switching
600kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP9442
MP9218
Power - Output
-
-