☰
EV9485-N-00A
EV9485-N-00A
Active
Description:  EVALUATION BOARD FOR MP9485
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 18240
EV9485-N-00A vs EV9473-L-00A
Series
Automotive, AEC-Q101
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
3.3V
Current - Output
500mA
3.5A
Voltage - Input
8V ~ 95V
4.5V ~ 36V
Regulator Topology
Buck
Buck
Frequency - Switching
1MHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP9485
MP9473
Power - Output
-
-