☰
EV96C70A
EV96C70A
Obsolete
Description:  EVAL BOARD FOR LX7309
Manufacturer:  Microchip Technology
Datasheet:   EV96C70A Datasheet
History Price: Obsolete
In Stock: 47600
EV96C70A vs EV9485-N-00A
Series
-
Automotive, AEC-Q101
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, Power Over Ethernet
DC/DC, Step Down
Outputs and Type
2, Isolated
1, Non-Isolated
Voltage - Output
5V, 55V
5V
Current - Output
5A, 550mA
500mA
Voltage - Input
36V ~ 54V
8V ~ 95V
Regulator Topology
Flyback
Buck
Frequency - Switching
-
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LX7309
MP9485
Power - Output
55 W
-