☰
EV9943-Q-00A
EV9943-Q-00A
Active
Description:  EVALUATION BOARD FOR MP9943
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 20080
EV9943-Q-00A vs EV9486-N-00A
Series
Automotive, AEC-Q101
Automotive, AEC-Q101
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
5V
Current - Output
3A
1A
Voltage - Input
4V ~ 30V
8V ~ 95V
Regulator Topology
Buck
Buck
Frequency - Switching
410kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP9943
MP9486
Power - Output
-
-