☰
EVAL_ABXS002
EVAL_ABXS002
Active
Description:  EVALUATION BOARD
Manufacturer:  ABB Power Electronics
History Price: $124.99
In Stock: 21920
EVAL_ABXS002 vs EVALPM8800A-HP
Series
BoostLynx?
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC Converter
Special Purpose DC/DC, Power Over Ethernet
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
65 W
20 W
Current - Output
16V ~ 24V
5V
Voltage - Input
2A
4A
Regulator Topology
8V ~ 16V
30V ~ 60V
Frequency - Switching
Boost
Flyback
Board Type
322kHz
250kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
ABXS002
PM8800A