Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices EVAL-ADUM4471EBZ
EVAL-ADUM4471EBZ
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR ADUM4471
Manufacturer:
Analog Devices
Datasheet:
EVAL-ADUM4471EBZ Datasheet
History Price: $80.24
In Stock: 38400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL-ADUM4471EBZ vs EVAL-L5963Q
Part No
EVAL-ADUM4471EBZ
EVAL-L5963Q
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
STMicroelectronics
Series
iCoupler?
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC Isolated Power Supply
DC/DC, Step Down with LDO
Outputs and Type
1, Isolated
3, Non-Isolated
Voltage - Output
5V
1.2V, 3.3V, 5V
Current - Output
500mA
3A, 3A, 250mA
Voltage - Input
5V
3.5V ~ 26V
Regulator Topology
-
Buck
Frequency - Switching
500kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ADuM4471
L5963
Power - Output
2.5 W
-