Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices EVAL-ADUM4471EBZ
EVAL-ADUM4471EBZ
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR ADUM4471
Manufacturer:
Analog Devices
Datasheet:
EVAL-ADUM4471EBZ Datasheet
History Price: $80.24
In Stock: 38400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL-ADUM4471EBZ vs EVAL-LT8337-1-AZ
Part No
EVAL-ADUM4471EBZ
EVAL-LT8337-1-AZ
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
iCoupler?
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC Isolated Power Supply
DC/DC, Step Up
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
5V
12V
Current - Output
500mA
2.5A
Voltage - Input
5V
4V ~ 12V
Regulator Topology
-
Boost
Frequency - Switching
500kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ADuM4471
LT8337-1
Power - Output
2.5 W
-