EVAL-ADUM5010EBZ
EVAL-ADUM5010EBZ
Active
Description:  BOARD EVAL FOR ADUM5010 ADUM6010
Manufacturer:  Analog Devices
History Price: $78.91
In Stock: 4800
EVAL-ADUM5010EBZ vs EVAL-L5963
Series
IsoPower?, iCoupler?
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC Isolated Power Supply
DC/DC, Step Down with LDO
Outputs and Type
1, Isolated
3, Non-Isolated
Voltage - Output
3.15V ~ 5.25V
1.2V, 3.3V, 5V
Current - Output
-
3A, 3A, 250mA
Voltage - Input
-
3.5V ~ 26V
Regulator Topology
-
Buck
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ADuM5010
L5963
Power - Output
-
-