EVAL-ADUM5010EBZ
EVAL-ADUM5010EBZ
Active
Description:  BOARD EVAL FOR ADUM5010 ADUM6010
Manufacturer:  Analog Devices
History Price: $78.91
In Stock: 4800
EVAL-ADUM5010EBZ vs EVALSF3-ICE3DS01
Series
IsoPower?, iCoupler?
CoolMOS?, CoolSET?
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC Isolated Power Supply
AC/DC, Primary Side
Outputs and Type
1, Isolated
2, Isolated
Voltage - Output
3.15V ~ 5.25V
28 W
Current - Output
-
5V, 12V
Voltage - Input
-
2A, 1.5A
Regulator Topology
-
90 ~ 270 VAC
Frequency - Switching
-
Flyback
Board Type
Fully Populated
110kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
ADuM5010
Board(s)
Power - Output
-
ICE3DS01