Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices EVAL-ADUM5010EBZ
EVAL-ADUM5010EBZ
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL FOR ADUM5010 ADUM6010
Manufacturer:
Analog Devices
Datasheet:
EVAL-ADUM5010EBZ Datasheet
History Price: $78.91
In Stock: 4800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL-ADUM5010EBZ vs EVALTSM1052
Part No
EVAL-ADUM5010EBZ
EVALTSM1052
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
STMicroelectronics
Series
IsoPower?, iCoupler?
VIPER?
Packaging
Box
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC Isolated Power Supply
AC/DC, Primary and Secondary Side
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
3.15V ~ 5.25V
3 W
Current - Output
-
5.1V
Voltage - Input
-
600mA
Regulator Topology
-
90 ~ 264 VAC
Frequency - Switching
-
Flyback
Board Type
Fully Populated
60kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
ADuM5010
Board(s)
Power - Output
-
TSM1052, VIPer12A