Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices EVAL-ADUM5020EBZ
EVAL-ADUM5020EBZ
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
ADUM5020 AND ADUM6020 2-LAYR EVA
Manufacturer:
Analog Devices
Datasheet:
EVAL-ADUM5020EBZ Datasheet
History Price: $65.54
In Stock: 21200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL-ADUM5020EBZ vs EVAL-L5963Q
Part No
EVAL-ADUM5020EBZ
EVAL-L5963Q
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
STMicroelectronics
Series
IsoPower?, iCoupler?
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC, Step Down with LDO
Outputs and Type
1, Isolated
3, Non-Isolated
Voltage - Output
3.3V or 5V
1.2V, 3.3V, 5V
Current - Output
100mA
3A, 3A, 250mA
Voltage - Input
5V
3.5V ~ 26V
Regulator Topology
-
Buck
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ADuM5020
L5963
Power - Output
-
-