EVAL-ADUM5020EBZ
EVAL-ADUM5020EBZ
Active
Description:  ADUM5020 AND ADUM6020 2-LAYR EVA
Manufacturer:  Analog Devices
History Price: $65.54
In Stock: 21200
EVAL-ADUM5020EBZ vs EVALPM8800A-HP
Series
IsoPower?, iCoupler?
-
Packaging
Box
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC Converter
Special Purpose DC/DC, Power Over Ethernet
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
3.3V or 5V
20 W
Current - Output
100mA
5V
Voltage - Input
5V
4A
Regulator Topology
-
30V ~ 60V
Frequency - Switching
-
Flyback
Board Type
Fully Populated
250kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
ADuM5020
Board(s)
Power - Output
-
PM8800A