Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices EVAL-ADUM5020EBZ
EVAL-ADUM5020EBZ
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
ADUM5020 AND ADUM6020 2-LAYR EVA
Manufacturer:
Analog Devices
Datasheet:
EVAL-ADUM5020EBZ Datasheet
History Price: $65.54
In Stock: 21200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL-ADUM5020EBZ vs EVALQRSICE2QS03GTOBO1
Part No
EVAL-ADUM5020EBZ
EVALQRSICE2QS03GTOBO1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Infineon Technologies
Series
IsoPower?, iCoupler?
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC Converter
AC/DC, Primary Side
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
3.3V or 5V
36 W
Current - Output
100mA
12V
Voltage - Input
5V
3A
Regulator Topology
-
85 ~ 265 VAC
Frequency - Switching
-
Flyback
Board Type
Fully Populated
38kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
ADuM5020
Board(s)
Power - Output
-
ICE2QS03G