EVAL-ADUM5028EBZ
EVAL-ADUM5028EBZ
Active
Description:  ADUM5028 AND ADUM6028 2--LAYR EV
Manufacturer:  Analog Devices
History Price: $65.54
In Stock: 37600
EVAL-ADUM5028EBZ vs EVAL-CN0342-EB1Z
Series
IsoPower?, iCoupler?
Circuits from the Lab?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC Isolated Power Supply
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
3.3V or 5V
5V
Current - Output
60mA
1A
Voltage - Input
5V
5V ~ 24V
Regulator Topology
-
Flyback
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ADuM5028
ADP1621, ADuM3190
Power - Output
-
-