Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices EVAL-ADUM5028EBZ
EVAL-ADUM5028EBZ
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
ADUM5028 AND ADUM6028 2--LAYR EV
Manufacturer:
Analog Devices
Datasheet:
EVAL-ADUM5028EBZ Datasheet
History Price: $65.54
In Stock: 37600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL-ADUM5028EBZ vs EVAL-LT8333-AZ
Part No
EVAL-ADUM5028EBZ
EVAL-LT8333-AZ
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
IsoPower?, iCoupler?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC Converter
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
3.3V or 5V
12V
Current - Output
60mA
1.25A, 1.1A, 1A
Voltage - Input
5V
3V ~ 26V
Regulator Topology
-
Boost, Inverting, SEPTIC
Frequency - Switching
-
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ADuM5028
LT8333
Power - Output
-
-