Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices EVAL-ADUM5028EBZ
EVAL-ADUM5028EBZ
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
ADUM5028 AND ADUM6028 2--LAYR EV
Manufacturer:
Analog Devices
Datasheet:
EVAL-ADUM5028EBZ Datasheet
History Price: $65.54
In Stock: 37600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL-ADUM5028EBZ vs EVAL-LT8350-AZ
Part No
EVAL-ADUM5028EBZ
EVAL-LT8350-AZ
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
IsoPower?, iCoupler?
Silent Switcher?
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC, Step Up or Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
3.3V or 5V
12V
Current - Output
60mA
2.5A
Voltage - Input
5V
3V ~ 40V
Regulator Topology
-
Buck-Boost
Frequency - Switching
-
350kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ADuM5028
LT8350
Power - Output
-
-