EVAL-ADUM5028EBZ
EVAL-ADUM5028EBZ
Active
Description:  ADUM5028 AND ADUM6028 2--LAYR EV
Manufacturer:  Analog Devices
History Price: $65.54
In Stock: 37600
EVAL-ADUM5028EBZ vs EVALSF3-ICE3B2565
Series
IsoPower?, iCoupler?
CoolSET?F3
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC Converter
AC/DC, Primary Side
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
3.3V or 5V
30.4 W
Current - Output
60mA
16V
Voltage - Input
5V
1.9A
Regulator Topology
-
85 ~ 265 VAC
Frequency - Switching
-
Flyback
Board Type
Fully Populated
67kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
ADuM5028
Board(s)
Power - Output
-
ICE3B2565