EVAL-ADUM5028EBZ
EVAL-ADUM5028EBZ
Active
Description:  ADUM5028 AND ADUM6028 2--LAYR EV
Manufacturer:  Analog Devices
History Price: $65.54
In Stock: 37600
EVAL-ADUM5028EBZ vs EVALSTSR30-60W
Series
IsoPower?, iCoupler?
-
Packaging
Box
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC Converter
AC/DC, Primary and Secondary Side
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
3.3V or 5V
60 W
Current - Output
60mA
12V
Voltage - Input
5V
5A
Regulator Topology
-
88 ~ 264 VAC
Frequency - Switching
-
Flyback
Board Type
Fully Populated
68kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
ADuM5028
Board(s)
Power - Output
-
L6668, STSR30