EVAL_APTH006A0X-SRZ
EVAL_APTH006A0X-SRZ
Active
Description:  EVALUATION BOARD
Manufacturer:  ABB Power Electronics
History Price: $124.99
In Stock: 18000
EVAL_APTH006A0X-SRZ vs EVAL-ADUM4471EBZ
Series
PicoTLynx?
iCoupler?
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC Isolated Power Supply
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
-
5V
Current - Output
0.6V ~ 3.63V
500mA
Voltage - Input
6A
5V
Regulator Topology
2.4V ~ 5.5V
-
Frequency - Switching
-
500kHz
Board Type
600kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
ADuM4471
Power - Output
APTH006
2.5 W