EVAL_APTH006A0X-SRZ
EVAL_APTH006A0X-SRZ
Active
Description:  EVALUATION BOARD
Manufacturer:  ABB Power Electronics
History Price: $124.99
In Stock: 18000
EVAL_APTH006A0X-SRZ vs EVALPS540125ATOBO1
Series
PicoTLynx?
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
5, Non-Isolated
Voltage - Output
-
-
Current - Output
0.6V ~ 3.63V
0.25V ~ 5.1V
Voltage - Input
6A
4A, 4A, 2A, 2A, 500mA
Regulator Topology
2.4V ~ 5.5V
6V ~ 12V
Frequency - Switching
-
Buck
Board Type
600kHz
-
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
APTH006
IRPS5401