Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ ABB Power Electronics EVAL APTS030A0X3-SRPHZ
EVAL APTS030A0X3-SRPHZ
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION BOARD
Manufacturer:
ABB Power Electronics
Datasheet:
EVAL APTS030A0X3-SRPHZ Datasheet
History Price: $124.99
In Stock: 4000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL APTS030A0X3-SRPHZ vs EVALPS5401INTTOBO1
Part No
EVAL APTS030A0X3-SRPHZ
EVALPS5401INTTOBO1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
ABB Power Electronics
Infineon Technologies
Series
PicoDLynx?
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
5, Non-Isolated
Voltage - Output
0.8V ~ 2.75V
-
Current - Output
30A
0.25V ~ 5.1V
Voltage - Input
6V ~ 14V
4A, 4A, 2A, 2A, 500mA
Regulator Topology
-
6V ~ 12V
Frequency - Switching
-
Buck
Board Type
Fully Populated
-
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
APTS030
Board(s)
Power - Output
-
IRPS5401