Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ ABB Power Electronics EVAL_APTS050A0X3-SRPHZ
EVAL_APTS050A0X3-SRPHZ
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION BOARD
Manufacturer:
ABB Power Electronics
Datasheet:
EVAL_APTS050A0X3-SRPHZ Datasheet
History Price: $124.99
In Stock: 32800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL_APTS050A0X3-SRPHZ vs EVAL-LT8333-AZ
Part No
EVAL_APTS050A0X3-SRPHZ
EVAL-LT8333-AZ
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
ABB Power Electronics
Analog Devices
Series
PicoDLynx?
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC Converter
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
12V
Current - Output
0.6V ~ 2V
1.25A, 1.1A, 1A
Voltage - Input
50A
3V ~ 26V
Regulator Topology
4.5V ~ 14V
Boost, Inverting, SEPTIC
Frequency - Switching
-
2MHz
Board Type
-
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
LT8333
Power - Output
APTS050
-