Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ ABB Power Electronics EVAL_APTS050A0X3-SRPHZ
EVAL_APTS050A0X3-SRPHZ
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION BOARD
Manufacturer:
ABB Power Electronics
Datasheet:
EVAL_APTS050A0X3-SRPHZ Datasheet
History Price: $124.99
In Stock: 32800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL_APTS050A0X3-SRPHZ vs EVALSF3-ICE3DS01
Part No
EVAL_APTS050A0X3-SRPHZ
EVALSF3-ICE3DS01
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
ABB Power Electronics
Infineon Technologies
Series
PicoDLynx?
CoolMOS?, CoolSET?
Packaging
Bulk
Box
Status
Active
Obsolete
Main Purpose
DC/DC Converter
AC/DC, Primary Side
Outputs and Type
1, Non-Isolated
2, Isolated
Voltage - Output
-
28 W
Current - Output
0.6V ~ 2V
5V, 12V
Voltage - Input
50A
2A, 1.5A
Regulator Topology
4.5V ~ 14V
90 ~ 270 VAC
Frequency - Switching
-
Flyback
Board Type
-
110kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
APTS050
ICE3DS01