EVAL-CN0342-EB1Z
EVAL-CN0342-EB1Z
Active
Description:  EVAL BOARD FLYBACK PWR SUPPLY
Manufacturer:  Analog Devices
History Price: $102.12
In Stock: 19600
EVAL-CN0342-EB1Z vs EVAL-ADUM5028EBZ
Series
Circuits from the Lab?
IsoPower?, iCoupler?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC Isolated Power Supply
DC/DC Converter
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
5V
3.3V or 5V
Current - Output
1A
60mA
Voltage - Input
5V ~ 24V
5V
Regulator Topology
Flyback
-
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ADP1621, ADuM3190
ADuM5028
Power - Output
-
-