EVAL-CN0342-EB1Z
EVAL-CN0342-EB1Z
Active
Description:  EVAL BOARD FLYBACK PWR SUPPLY
Manufacturer:  Analog Devices
History Price: $102.12
In Stock: 19600
EVAL-CN0342-EB1Z vs EVAL-L5963
Series
Circuits from the Lab?
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC Isolated Power Supply
DC/DC, Step Down with LDO
Outputs and Type
1, Isolated
3, Non-Isolated
Voltage - Output
5V
1.2V, 3.3V, 5V
Current - Output
1A
3A, 3A, 250mA
Voltage - Input
5V ~ 24V
3.5V ~ 26V
Regulator Topology
Flyback
Buck
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ADP1621, ADuM3190
L5963
Power - Output
-
-