Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices EVAL-CN0342-EB1Z
EVAL-CN0342-EB1Z
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FLYBACK PWR SUPPLY
Manufacturer:
Analog Devices
Datasheet:
EVAL-CN0342-EB1Z Datasheet
History Price: $102.12
In Stock: 19600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL-CN0342-EB1Z vs EVAL-LT8604-AZ
Part No
EVAL-CN0342-EB1Z
EVAL-LT8604-AZ
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
Circuits from the Lab?
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC Isolated Power Supply
DC/DC, Step Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
5V
4.85V ~ 5.15V
Current - Output
1A
120mA
Voltage - Input
5V ~ 24V
5.9V ~ 42V
Regulator Topology
Flyback
Buck
Frequency - Switching
-
700kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ADP1621, ADuM3190
LT8604
Power - Output
-
-