EVAL-CN0342-EB1Z
EVAL-CN0342-EB1Z
Active
Description:  EVAL BOARD FLYBACK PWR SUPPLY
Manufacturer:  Analog Devices
History Price: $102.12
In Stock: 19600
EVAL-CN0342-EB1Z vs EVALPS540140ATOBO1
Series
Circuits from the Lab?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC Isolated Power Supply
DC/DC, Step Down
Outputs and Type
1, Isolated
5, Non-Isolated
Voltage - Output
5V
-
Current - Output
1A
0.25V ~ 5.1V
Voltage - Input
5V ~ 24V
4A, 4A, 2A, 2A, 500mA
Regulator Topology
Flyback
6V ~ 12V
Frequency - Switching
-
Buck
Board Type
Fully Populated
-
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
ADP1621, ADuM3190
Board(s)
Power - Output
-
IRPS5401